Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Antenna Type | PWB |
---|---|
Frequency Min | - |
Frequency Max | - |
Antenna Mounting | MMCX Connector |
Gain | - |
VSWR | - |
Input Power | - |
Input Impedance | 50ohm |
Antenna Polarisation | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Type | MMCX |
Frequency | 2.17GHz |
Impedance | 50ohm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Antenna Type | PCB |
---|---|
Frequency Min | 1.92GHz |
Frequency Max | 2.17GHz |
Antenna Mounting | MMCX Connector |
Gain | 4.06dBi |
VSWR | - |
Input Power | - |
Input Impedance | - |
Antenna Polarization | - |
Product Range | - |
Antenna Penta-Band 2.8dB/5.8dB/6.3dB Gain 960MHz/1990MHz/2170MHz | Avnet Abacus |
Pcb Antenna, 1.92-2.17Ghz, 4.06Dbi | Newark Electronics |
Antennas 824-2170MHz Penta MMCX PWB Antenna | Sager |
ANTENNA, PCB, PENTA, MMCX | Farnell |
Where can I find additional details, specifications and documents for a W3538E0200?
Additional datasheets, footprints and schematics for W3538E0200 are listed on our Part Details page. You can also find images and similar parts to W3538E0200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W3538E0200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W3538E0200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W3538E0200 fall under?
The W3538E0200 is listed under Electrical & Lighting > Wireless Systems & Modules > Antennas.
Can I view similar or alternative parts?
You can view similar parts to W3538E0200 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W3538E0200 you can contact the distributor directly for product support, shipping queries etc.
Is the W3538E0200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W3538E0200 have stock available?
Authorised distributors including Avnet Abacus, Newark Electronics, Avnet America, element14 and Sager have stock available or on a lead time for W3538E0200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W3538E0200 often in real-time on the comparison pages.
What if I can't find stock of W3538E0200?
You can fill out our help required form which you can use to request a quote for W3538E0200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.