Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.08
|
335
in stock
|
Buy Now | |
element14
from US$2.59
|
335
in stock
|
Buy Now | |
Newark Electronics
from US$3.17
|
146
in stock
|
Buy Now | |
Chip One Stop
from US$1.07
|
39
in stock
|
Buy Now | |
Rutronik
from US$2.57
|
-
|
Buy Now | |
Avnet America
from US$2.09
|
-
|
Buy Now | |
Avnet Asia
from US$1.89
|
-
|
Buy Now | |
Sager
from US$2.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Antenna Type | Omni-directional |
---|---|
Frequency Min | - |
Frequency Max | 2.4GHz |
Antenna Mounting | PCB |
Gain | 2dB |
VSWR | - |
Input Power | - |
Input Impedance | 50ohm |
Antenna Polarisation | Omni |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Type | I-PEX |
Frequency | 2.4GHz |
Impedance | 50ohm |
Antenna, Pcb, 2.4Ghz, Ipex | Newark Electronics |
Antenna Single Band 2dBi 2500MHz Cable Mount | Avnet America |
Antennas PWB 10 inch | Sager |
Where can I find additional details, specifications and documents for a W3525B100?
Additional datasheets, footprints and schematics for W3525B100 are listed on our Part Details page. You can also find images and similar parts to W3525B100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W3525B100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W3525B100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W3525B100 fall under?
The W3525B100 is listed under Electrical & Lighting > Wireless Systems & Modules > Antennas.
Can I view similar or alternative parts?
You can view similar parts to W3525B100 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W3525B100 you can contact the distributor directly for product support, shipping queries etc.
Is the W3525B100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W3525B100 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Chip One Stop and Rutronik have stock available or on a lead time for W3525B100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W3525B100 often in real-time on the comparison pages.
What if I can't find stock of W3525B100?
You can fill out our help required form which you can use to request a quote for W3525B100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.