Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.99
|
804
in stock
|
Buy Now | |
Chip One Stop
from US$0.33
|
5,071
in stock
|
Buy Now | |
Newark Electronics
from US$0.90
|
861
in stock
|
Buy Now | |
element14
from US$0.85
|
861
in stock
|
Buy Now | |
TTI Europe
from US$0.78
|
100
in stock
|
Buy Now | |
Rapid Electronics
from US$0.86
|
99
in stock
|
Buy Now | |
Rutronik
from US$0.92
|
-
|
Buy Now | |
Future Electronics
from US$0.76
|
-
|
Buy Now | |
Avnet America
from US$0.75
|
-
|
Buy Now | |
Sager
from US$0.74
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Antenna Type | ISM Band |
---|---|
Frequency Min | 433MHz |
Frequency Max | 435MHz |
Antenna Mounting | - |
Gain | - |
VSWR | - |
Input Power | - |
Input Impedance | 50ohm |
Antenna Polarisation | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Antenna Applications | ISM |
Frequency | 435MHz |
Impedance | 50ohm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Antenna Type | Helical |
---|---|
Frequency Min | 433MHz |
Frequency Max | 435MHz |
Antenna Mounting | - |
Gain | -2.9dBi |
VSWR | - |
Input Power | - |
Input Impedance | 50ohm |
Antenna Polarization | - |
Product Range | - |
Helical Antenna, 433-435Mhz, -2.9Dbi | Newark Electronics |
Helix Antenna 433MHz Min 435MHz Max 2.9dB Gain | Rapid Electronics |
RF ANT 433MHZ HELICAL SLD TH | Future Electronics |
Antenna, Internal FPC , 617-960MHz/1710-2690MHz/3400-3900MHz, I-PEX MHF, 100mm of 1.13 micro coax, matched to Sierra Wireless, Telit, Gemalto, Quectel, Ublox | Avnet America |
Antennas Helical Antenna 433MHz | Sager |
Where can I find additional details, specifications and documents for a W3127?
Additional datasheets, footprints and schematics for W3127 are listed on our Part Details page. You can also find images and similar parts to W3127 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W3127 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W3127 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W3127 fall under?
The W3127 is listed under Electrical & Lighting > Wireless Systems & Modules > Antennas.
Can I view similar or alternative parts?
You can view similar parts to W3127 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W3127 you can contact the distributor directly for product support, shipping queries etc.
Is the W3127 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W3127 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for W3127.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W3127 often in real-time on the comparison pages.
What if I can't find stock of W3127?
You can fill out our help required form which you can use to request a quote for W3127 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.