Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.19
|
No stock
|
Buy Now | |
element14
from US$1.20
|
991
in stock
|
Buy Now | |
Farnell
from US$1.04
|
991
in stock
|
Buy Now | |
Rutronik
from US$0.73
|
-
|
Buy Now | |
Future Electronics
from US$0.60
|
-
|
Buy Now | |
Avnet America
from US$0.62
|
-
|
Buy Now | |
TTI Europe
from US$0.62
|
-
|
Buy Now | |
Sager
from US$0.64
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Antenna Type | Helical |
---|---|
Frequency Min | 2.4GHz |
Frequency Max | 2.4835GHz |
Antenna Mounting | SMD |
Gain | 1.5dBi |
VSWR | - |
Input Power | - |
Input Impedance | 50ohm |
Antenna Polarization | - |
Product Range | - |
Rf Antenna, Helical, 2.4-2.4835Ghz Rohs Compliant: Yes |Pulse Electronics W3108 | Newark Electronics |
RF ANTENNA, HELICAL, 2.4-2.4835GHZ | element14 |
2.4 GHz Helical WiFi SMD Antenna | Future Electronics |
2.4GHz WLAN Helical Antenna | Avnet America |
Antennas 2.4GHz WLAN Helical Antenna | Sager |
Where can I find additional details, specifications and documents for a W3108?
Additional datasheets, footprints and schematics for W3108 are listed on our Part Details page. You can also find images and similar parts to W3108 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W3108 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W3108 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W3108 fall under?
The W3108 is listed under Pulse Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to W3108 when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W3108 you can contact the distributor directly for product support, shipping queries etc.
Is the W3108 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W3108 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Future Electronics have stock available or on a lead time for W3108.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W3108 often in real-time on the comparison pages.
What if I can't find stock of W3108?
You can fill out our help required form which you can use to request a quote for W3108 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.