W2F15C2238AT1F Filters by KYOCERA AVX

CAP, FEEDTHROUGH, 22000PF, 50V, 0.3A, 0805

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.09

Distributor Stock
Logo for Newark
Newark
from US$0.20
No stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.09
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.10
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.14
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.12
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 22000pF
Voltage Rating 50V
Current Rating 300mA
Capacitor Case Style 0805 [2012 Metric]
Capacitor Mounting Surface Mount
Capacitance Tolerance +50%, -20%
Features Feedthru
RoHS Compliant Yes

Alternative Descriptions

KD 22nF 0805 -20+50% 50V X7R | Rutronik
Cap, Feedthrough, 22000Pf, 50V, 0.3A, 0805 | Newark Electronics
W2F Series 0805 22 nF 50 V -20 / +50 % Tolerance X7R SMT Feedthru Capacitor | Future Electronics
Multilayer Ceramic Capacitor, 0.022 uF, 50 V, -20%, +50%, X7R, 0805 [2012 Metric] | Avnet America
Capacitor, Ceramic, Feedthru,0.022 uF,50 V,+50 %, -20 %,0805 Case, W2F Series | AVX W2F15C2238AT1F | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a W2F15C2238AT1F?

Additional datasheets, footprints and schematics for W2F15C2238AT1F are listed on our Part Details page. You can also find images and similar parts to W2F15C2238AT1F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for W2F15C2238AT1F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W2F15C2238AT1F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does W2F15C2238AT1F fall under?

The W2F15C2238AT1F is listed under Passive Components > Filters > Feedthrough Capacitors.

Can I view similar or alternative parts?

You can view similar parts to W2F15C2238AT1F when available in the Feedthrough Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the W2F15C2238AT1F you can contact the distributor directly for product support, shipping queries etc.

Is the W2F15C2238AT1F RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for W2F15C2238AT1F have stock available?

Authorised distributors including Rutronik, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for W2F15C2238AT1F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for W2F15C2238AT1F often in real-time on the comparison pages.

What if I can't find stock of W2F15C2238AT1F?

You can fill out our help required form which you can use to request a quote for W2F15C2238AT1F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay