Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0474
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
3,850
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.0474
|
4,000
in stock
|
Buy Now | |
element14
from US$0.09
|
1,158
in stock
|
Buy Now | |
Farnell
from US$0.07
|
1,158
in stock
|
Buy Now | |
Avnet Abacus
-
|
24,000
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Capacitor Case Style | 0508 [1220 Metric] |
Voltage Rating | 10V |
No. of Elements | 4 Element, 4Elements |
Capacitor Terminals | SMD |
Product Range | - |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Mounting | SMD |
Dielectric Characteristic | X7R |
No. of Pins | 8Pins |
Operating Temperature Range | -55°C to +125°C |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 10V |
.1UF 10V 20% 0508 | TTI Europe |
Cap Cerm Ary 0.1Uf 10Vdc X7R 20% 0508 Smd/4 Cap Rohs Compliant: Yes |Kyocera Avx W2A4ZC104MAT2A | Newark Electronics |
Capacitor Array, 0.1 uF, 10 V, ± 20%, 4 Element, SMD, 0508 [1220 Metric] | Avnet America |
Capacitor array 0508 10V 100nF | RS |
CAP, 0.1µF, 10V, 20%, X7R, 0508, SMD | element14 |
Capacitor Array, 0.1 uF, 10 V, � 20%, 4 Element, SMD, 0508 [1220 Metric] | Avnet Abacus |
0508 0.1 uF 10 V ▒20 % Tolerance X7R Surface Mount Capacitor Array | Future Electronics |
100nF +/-20% 10V dc W2A Series 4-Way X7R Dielectric Cap Array, SMT 0508 package | AVX W2A4ZC104MAT2A | RS Americas |
Where can I find additional details, specifications and documents for a W2A4ZC104MAT2A?
Additional datasheets, footprints and schematics for W2A4ZC104MAT2A are listed on our Part Details page. You can also find images and similar parts to W2A4ZC104MAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W2A4ZC104MAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W2A4ZC104MAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W2A4ZC104MAT2A fall under?
The W2A4ZC104MAT2A is listed under Electronic & Electrical Components > Capacitors > Capacitor Arrays.
Can I view similar or alternative parts?
You can view similar parts to W2A4ZC104MAT2A when available in the Capacitor Arrays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W2A4ZC104MAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the W2A4ZC104MAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W2A4ZC104MAT2A have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, RS and element14 have stock available or on a lead time for W2A4ZC104MAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W2A4ZC104MAT2A often in real-time on the comparison pages.
What if I can't find stock of W2A4ZC104MAT2A?
You can fill out our help required form which you can use to request a quote for W2A4ZC104MAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.