Status: | Unknown |
---|---|
Series: | VX Series |
RoHS: | Unknown |
Prices starting from US$1.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.70
|
113
in stock
|
Buy Now | |
Newark Electronics
from US$3.09
|
181
in stock
|
Buy Now | |
RS Americas
from US$3.17
|
120
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.92
|
85
in stock
|
Buy Now | |
Avnet America
from US$2.56
|
-
|
Buy Now | |
TTI Europe
from US$1.93
|
-
|
Buy Now | |
Sager
from US$3.18
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Short Hinge Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect Solder |
Contact Current Max | 5A |
Contact Voltage DC Nom | 250VDC |
Product Range | VX Series |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 60gf |
Microswitch, Roller Lever, Spdt 5A 250V | Newark Electronics |
SWITCH, MINIATURE, SNAP ACTION, 5A, SHORT HINGE ROLLER LEVER, TAB TERMINAL | Omron Electronic Components VX-55-1C23 | RS Americas |
Switch,SPDT,short roller lever,QC tm, | RS |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Switch Snap Action N.O./N.C. SPDT Short Hinge Roller Lever Quick Connect 5A 250VAC 250VDC 0.59N Screw Mount | Avnet America |
SNAP ACT SW SPDT 5A 125V | TTI Europe |
Basic / Snap Action Switches Short hinge rllr lvr #187 Tab 50g | Sager |
MINIATURE BASIC SWITCH | Power and Signal Group |
Snap-Action Switches | Relay Specialties |
Where can I find additional details, specifications and documents for a VX551C23?
Additional datasheets, footprints and schematics for VX551C23 are listed on our Part Details page. You can also find images and similar parts to VX551C23 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VX551C23 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VX551C23 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VX551C23 fall under?
The VX551C23 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to VX551C23 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VX551C23 you can contact the distributor directly for product support, shipping queries etc.
Is the VX551C23 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VX551C23 have stock available?
Authorised distributors including Newark Electronics, RS Americas, RS, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for VX551C23.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VX551C23 often in real-time on the comparison pages.
What if I can't find stock of VX551C23?
You can fill out our help required form which you can use to request a quote for VX551C23 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.