Status: | Unknown |
---|---|
Series: | VX Series |
RoHS: | Unknown |
Prices starting from US$1.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.77
|
471
in stock
|
Buy Now | |
Newark Electronics
from US$3.33
|
600
in stock
|
Buy Now | |
Distrelec
from US$2.68
|
418
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.73
|
173
in stock
|
Buy Now | |
element14
from US$4.81
|
103
in stock
|
Buy Now | |
Farnell
from US$3.38
|
103
in stock
|
Buy Now | |
Chip One Stop
from US$1.26
|
52
in stock
|
Buy Now | |
RS Americas
from US$3.46
|
14
in stock
|
Buy Now | |
Rutronik
from US$1.19
|
-
|
Buy Now | |
Avnet America
from US$2.01
|
-
|
Buy Now | |
TTI Europe
from US$1.41
|
-
|
Buy Now | |
Sager
from US$2.93
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Long Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 5A |
Contact Voltage DC Nom | 30VDC |
Product Range | VX Series |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 0.2N |
Actuation Type | Long Lever |
Actuator Type | Long Lever |
Approval Bodies | CSA UL VDE |
Contact Current AC | 5A |
Contact Current AC Max | 5A |
Contact Current DC Max | 5A |
Contact Resistance | 30mohm |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 30V |
Differential Travel Max | 2mm |
External Depth | 27.8mm |
External Length / Height | 15.9mm |
External Width | 10.3mm |
Fixing Centres LxW | 22.2mm |
Lever Length | 51.3mm |
No. of Electrical Operations | 500000 |
No. of Mechanical Operations | 50000000 |
Operating Force | 0.2N |
Operating Temperature Max | 80°C |
Operating Temperature Min | -25°C |
Over Travel Min | 3.2mm |
Pre-travel | 9mm |
Tab Blade Thickness | 0.5mm |
Tab Width | 4.75mm |
Microswitch, Hinge Lever, Spdt, 5A 250V | Newark Electronics |
Gap fill | RS |
Omron Electronic Components Micro Switch VX, 5A, 1CO, 0.49N, Long Hinge Lever | Distrelec |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
MICROSWITCH, V3, LONG LEVER | element14 |
SWITCH, MINIATURE, SNAP ACTION, 5A, LONG HINGE LEVER, SOLDER TERMINAL | Omron Electronic Components VX-53-1A3 | RS Americas |
Microsw. SPDT 0,2N long lever | Rutronik |
Switch Snap Action N.O./N.C. SPDT Long Hinge Lever Solder 5A 250VAC 250VDC 0.2N Screw Mount | Avnet America |
SNAP ACT SW SPDT-NONC 5A 250V | TTI Europe |
Basic / Snap Action Switches Long hinge lever Solder/#187 comm 15g | Sager |
MINIATURE BASIC SWITCH | Power and Signal Group |
Snap-Action Switches | Relay Specialties |
Where can I find additional details, specifications and documents for a VX53-1A3?
Additional datasheets, footprints and schematics for VX53-1A3 are listed on our Part Details page. You can also find images and similar parts to VX53-1A3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VX53-1A3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VX53-1A3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VX53-1A3 fall under?
The VX53-1A3 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to VX53-1A3 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VX53-1A3 you can contact the distributor directly for product support, shipping queries etc.
Is the VX53-1A3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VX53-1A3 have stock available?
Authorised distributors including Newark Electronics, RS, Distrelec, Transfer Multisort Elektronik and element14 have stock available or on a lead time for VX53-1A3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VX53-1A3 often in real-time on the comparison pages.
What if I can't find stock of VX53-1A3?
You can fill out our help required form which you can use to request a quote for VX53-1A3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.