Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.34
|
128
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.56
|
89
in stock
|
Buy Now | |
Newark Electronics
from US$3.74
|
64
in stock
|
Buy Now | |
element14
from US$4.50
|
64
in stock
|
Buy Now | |
Farnell
from US$3.81
|
64
in stock
|
Buy Now | |
RS Americas
from US$6.07
|
7
in stock
|
Buy Now | |
Rutronik
from US$1.11
|
-
|
Buy Now | |
Avnet America
from US$2.27
|
-
|
Buy Now | |
TTI Europe
from US$1.54
|
-
|
Buy Now | |
Sager
from US$3.31
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect Solder |
Contact Current Max | 5A |
Contact Voltage DC Nom | 250VDC |
Product Range | - |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 50gf |
Switch,SPDT,pin plunger,QC tm,0.49N | RS |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Microswitch, Spdt, Pin Plunger, Quick Connect, Solder, 5 A, 250 V Rohs Compliant: Yes |Omron VX51C23 | Newark Electronics |
MICROSWITCH, PLUNGER, 5A, QC | element14 |
SWITCH, MINIATURE, SNAP ACTION, 5A, PIN PLUNGER, TAB TERMINAL, OF MAX. 50G | Omron Electronic Components VX-5-1C23 | RS Americas |
Microswitch SPDT OFF 0,59N sold | Rutronik |
Switch Snap Action N.O./N.C. SPDT Pin Plunger Quick Connect 5A 250VAC 250VDC 0.49N Screw Mount | Avnet America |
SNAP ACT SW SPDT 5A 125V | TTI Europe |
Basic / Snap Action Switches Pin Plunger #187 Tab 50g | Sager |
MINIATURE BASIC SWITCH | Power and Signal Group |
Snap-Action Switches | Relay Specialties |
Where can I find additional details, specifications and documents for a VX51C23?
Additional datasheets, footprints and schematics for VX51C23 are listed on our Part Details page. You can also find images and similar parts to VX51C23 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VX51C23 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VX51C23 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VX51C23 fall under?
The VX51C23 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to VX51C23 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VX51C23 you can contact the distributor directly for product support, shipping queries etc.
Is the VX51C23 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VX51C23 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for VX51C23.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VX51C23 often in real-time on the comparison pages.
What if I can't find stock of VX51C23?
You can fill out our help required form which you can use to request a quote for VX51C23 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.