Status: | Unknown |
---|---|
Series: | VX Series |
RoHS: | Unknown |
Prices starting from US$1.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.34
|
400
in stock
|
Buy Now | |
Distrelec
from US$2.37
|
737
in stock
|
Buy Now | |
Newark Electronics
from US$2.95
|
82
in stock
|
Buy Now | |
element14
from US$3.03
|
82
in stock
|
Buy Now | |
RS Americas
from US$3.03
|
76
in stock
|
Buy Now | |
Chip One Stop
from US$1.14
|
43
in stock
|
Buy Now | |
Farnell
from US$2.88
|
40
in stock
|
Buy Now | |
Avnet Abacus
-
|
400
in stock
|
Buy Now | |
Rutronik
from US$1.07
|
-
|
Buy Now | |
Avnet America
from US$1.73
|
-
|
Buy Now | |
TTI Europe
from US$1.19
|
-
|
Buy Now | |
Sager
from US$2.52
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Plunger |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 5A |
Contact Voltage DC Nom | 30VDC |
Product Range | VX Series |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 0.25N |
Contact Resistance | 30mohm |
Differential Travel Max | 0.3mm |
No. of Electrical Operations | 500000 |
Operating Temperature Max | 80°C |
Operating Temperature Min | -25°C |
Over Travel Min | 1mm |
Pre-travel | 1.2mm |
Omron Electronic Components Micro Switch VX, 5A, 1CO, 0.25N, Pin Plunger | Distrelec |
Gap fill | RS |
Microswitch, Pin Plunger, Spdt, 5A, 250Vac | Newark Electronics |
SWITCH, PLUNGER, SPDT, 5A, 250VAC | element14 |
SWITCH, MINIATURE, SNAP ACTION, 5A, PIN PLUNGER, SOLDER TERMINAL, OF MAX. 25G | Omron Electronic Components VX-5-1A2 | RS Americas |
Detection Switch - General Miniature Basic Switch | Avnet Abacus |
Microswitch 5A SPDT Pin | Rutronik |
Switch Snap Action N.O./N.C. SPDT Pin Plunger Solder 5A 250VAC 250VDC 0.25N Screw Mount | Avnet America |
SNAP ACT SW SPDT 5A 250V | TTI Europe |
Basic / Snap Action Switches Pin Plunger Solder/#187 comm 25g | Sager |
MINIATURE BASIC SWITCH | Power and Signal Group |
Snap-Action Switches | Relay Specialties |
Where can I find additional details, specifications and documents for a VX5-1A2?
Additional datasheets, footprints and schematics for VX5-1A2 are listed on our Part Details page. You can also find images and similar parts to VX5-1A2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VX5-1A2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VX5-1A2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VX5-1A2 fall under?
The VX5-1A2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to VX5-1A2 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VX5-1A2 you can contact the distributor directly for product support, shipping queries etc.
Is the VX5-1A2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VX5-1A2 have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, element14 and RS Americas have stock available or on a lead time for VX5-1A2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VX5-1A2 often in real-time on the comparison pages.
What if I can't find stock of VX5-1A2?
You can fill out our help required form which you can use to request a quote for VX5-1A2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.