Status: | Unknown |
---|---|
Series: | VT-Modem Sixnet Networking Series |
RoHS: | Unknown |
No. of Channels | 1Channels |
---|---|
Protocol | - |
Supply Voltage Max | 30V |
Frequency RF | - |
Module Interface | - |
Product Range | VT-Modem Sixnet Networking Series |
Rugged Industrial Telephone Modem, 30V | Newark Electronics |
Modem | RS Americas |
Where can I find additional details, specifications and documents for a VT-MODEM-1WW?
Additional datasheets, footprints and schematics for VT-MODEM-1WW are listed on our Part Details page. You can also find images and similar parts to VT-MODEM-1WW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VT-MODEM-1WW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VT-MODEM-1WW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VT-MODEM-1WW fall under?
The VT-MODEM-1WW is listed under Electrical & Lighting > Wireless Systems & Modules > Communications & Networking Modules.
Can I view similar or alternative parts?
You can view similar parts to VT-MODEM-1WW when available in the Communications & Networking Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VT-MODEM-1WW you can contact the distributor directly for product support, shipping queries etc.
Is the VT-MODEM-1WW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VT-MODEM-1WW have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for VT-MODEM-1WW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VT-MODEM-1WW often in real-time on the comparison pages.
What if I can't find stock of VT-MODEM-1WW?
You can fill out our help required form which you can use to request a quote for VT-MODEM-1WW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.