GSM, GPRS, CDMA & HSPA Modules & Modems
Parts from GSM, GPRS, CDMA & HSPA Modules & Modems Category
MODULE, GSM / GPRS, QUAD BAND, SPI, I2C, UART; No. of Channels:4Channels; Protocol:FTP, SMTP, TCP / IP, UDP; Supply Voltage Max:4.5V; Frequency RF:1.9GHz; Module Interface:I2C, SPI, UART; Product Range:-; Supply Voltage Min:3.22V RoHS Compliant: Yes
MODULE, GSM / GPRS / GPS, QUAD BAND; No. of Channels:4Channels; Protocol:FTP, SMTP, TCP / IP, UDP; Supply Voltage Max:4.5V; Frequency RF:1.575GHz; Module Interface:UART; Product Range:-; Supply Voltage Min:3.22V RoHS Compliant: Yes
MODULE, GSM / GPRS, QUAD BAND, UART, USB, B2B RF; No. of Channels:4Channels; Protocol:AT, API, CMUX, GSM / GPRS, PPP, TCP API, UDP API; Supply Voltage Max:4.5V; Frequency RF:1900MHz; Module Interface:-; Kit Features:- RoHS Compliant: Yes
MOD, GSM / GPRS, QUAD BAND, UART, MICRO COAXIAL; No. of Channels:4Channels; Protocol:AT, API, CMUX, GSM / GPRS, PPP, TCP API, UDP API; Supply Voltage Max:4.5V; Frequency RF:1900MHz; Module Interface:-; Kit Features:-; Product Range:-RoHS Compliant: Yes
MODULE, GSM / GPRS / CSD, QUAD BAND, RS232; No. of Channels:-; Protocol:-; Supply Voltage Max:-; Frequency RF:-; Module Interface:-; Kit Features:-; Product Range:-; Data Rate:115.2bps RoHS Compliant: Yes
CONVERTER, ANALOG TO WIRELESS, GPRS, RJ11, EU; No. of Channels:-; Protocol:-; Supply Voltage Max:-; Frequency RF:1.8GHz; Module Interface:RJ11; Kit Features:RJ-11 Port Provides Dial Tone, Ring, Busy and DTMF Detection RoHS Compliant: Yes
MODEM, V.92, DATA / FAX, INDUSTRIAL, UK PLUG; No. of Channels:-; Protocol:-; Supply Voltage Max:-; Frequency RF:-; Module Interface:-; Kit Features:V.44 Compression Improves Data Throughput Rates, Windows Plug-and-Play Operation RoHS Compliant: Yes
MODULE, SERIAL TO WIFI, DEVICE SERVER, IP, 5V; No. of Channels:-; Protocol:-; Supply Voltage Max:5V; Frequency RF:2.484GHz; Module Interface:-; Kit Features:802.11b/g Compliant Wireless Networking, Universal Socket Connectivity RoHS Compliant: Yes
MODEM, V.92 SERIAL DATA, V.34 FAX, 3.3V; No. of Channels:-; Protocol:-; Supply Voltage Max:3.3V; Frequency RF:-; Module Interface:-; Kit Features:Complete Data/Fax Modem Solution Including the Controller, Data Pump and DAA RoHS Compliant: Yes
MODEM, V.92 SERIAL DATA, V.34 FAX, 5V; No. of Channels:-; Protocol:-; Supply Voltage Max:5V; Frequency RF:-; Module Interface:-; Kit Features:Complete Data/Fax Modem Solution Including the Controller, Data Pump and DAA RoHS Compliant: Yes
MOD, QUADBAND RS485 JAVA TERMINAL; No. of Channels:4; Protocol:TCP / IP; Supply Voltage Min:8V; Supply Voltage Max:30V; Frequency RF:1.9GHz; Module Interface:RS485; Kit Features:GPRS upto 86kbps, Data CSD upto 14.4kbps, Secure Data RoHS Compliant: Yes
RF TRANSCEIVER, 2.2GHZ, -40 TO 85DEG C ROHS COMPLIANT: YES
No. of Channels:-; Protocol:-; Supply Voltage Max:5.5V; Frequency RF:2.1GHz; Module Interface:SPI, UART; Product Range:- RoHS Compliant: Yes
No. of Channels:-; Protocol:-; Supply Voltage Max:3.3V; Frequency RF:928MHz; Module Interface:-; Product Range:- RoHS Compliant: Yes
MOD, FAX SERVER, ANALOG, 1 PORT, 33.6KBPS, UK PLUG; No. of Channels:1Channels; Protocol:-; Supply Voltage Max:-; Frequency RF:-; Module Interface:-; Product Range:- RoHS Compliant: Yes
MODEM, GSM / GPRS, VOICE, QUAD BAND, SOCKET, 5V; No. of Channels:-; Protocol:-; Supply Voltage Max:5V; Frequency RF:1.8GHz; Module Interface:-; Kit Features:GPRS Class 10, Quad-band GSM 850/900/1800/1900 MHz; Product Range:- RoHS Compliant: Yes