Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 45V |
---|---|
Forward Current If(AV) | 40A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-220AB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 580mV |
RoHS Compliant | Yes |
Schottky Rectifier Array, 40A, To-220Ab | Newark Electronics |
Diode Schottky 45V 40A 3-Pin(3+Tab) TO-220AB Tube | Avnet America |
40A 45V SKY TO220AB | TTI Europe |
Where can I find additional details, specifications and documents for a VT4045C-M3/4W?
Additional datasheets, footprints and schematics for VT4045C-M3/4W are listed on our Part Details page. You can also find images and similar parts to VT4045C-M3/4W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VT4045C-M3/4W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VT4045C-M3/4W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VT4045C-M3/4W fall under?
The VT4045C-M3/4W is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to VT4045C-M3/4W when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VT4045C-M3/4W you can contact the distributor directly for product support, shipping queries etc.
Is the VT4045C-M3/4W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VT4045C-M3/4W have stock available?
Authorised distributors including Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for VT4045C-M3/4W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VT4045C-M3/4W often in real-time on the comparison pages.
What if I can't find stock of VT4045C-M3/4W?
You can fill out our help required form which you can use to request a quote for VT4045C-M3/4W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.