VT2045C-M3/4W Diodes by Vishay Intertechnology

SCHOTTKY RECTIFIER ARRAY, 20A, TO-220AB

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.64

Distributor Stock
Logo for Newark
Newark
from US$0.97
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.64
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.69
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.30
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 45V
Forward Current If(AV) 20A
Diode Configuration Dual Common Cathode
Diode Case Style TO-220AB
No. of Pins 3Pins
Forward Voltage VF Max 580mV
RoHS Compliant Yes

Alternative Descriptions

Schottky Rectifier Array, 20A, To-220Ab | Newark Electronics
Schottky Diodes & Rectifiers 20A 45V DUAL TrenchMOS | Future Electronics
Diode Schottky 45V 20A 3-Pin(3+Tab) TO-220AB Tube | Avnet America
20A 45V SKY TO220AB | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VT2045C-M3/4W?

Additional datasheets, footprints and schematics for VT2045C-M3/4W are listed on our Part Details page. You can also find images and similar parts to VT2045C-M3/4W on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VT2045C-M3/4W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VT2045C-M3/4W price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VT2045C-M3/4W fall under?

The VT2045C-M3/4W is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to VT2045C-M3/4W when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VT2045C-M3/4W you can contact the distributor directly for product support, shipping queries etc.

Is the VT2045C-M3/4W RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for VT2045C-M3/4W have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, TTI Europe and EBV Elektronik have stock available or on a lead time for VT2045C-M3/4W.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VT2045C-M3/4W often in real-time on the comparison pages.

What if I can't find stock of VT2045C-M3/4W?

You can fill out our help required form which you can use to request a quote for VT2045C-M3/4W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay