Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 30V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | DO-214AA (SMB) |
No. of Pins | 2Pins |
Forward Voltage VF Max | 420mV |
DIODE, SCHOTTKY, 1A, 30V, SMB | element14 |
Diode Rectifier, Schottky, 1A, 30V, Do-214Aa, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a VS-STPS1L30UPBF?
Additional datasheets, footprints and schematics for VS-STPS1L30UPBF are listed on our Part Details page. You can also find images and similar parts to VS-STPS1L30UPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-STPS1L30UPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-STPS1L30UPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-STPS1L30UPBF fall under?
The VS-STPS1L30UPBF is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-STPS1L30UPBF when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-STPS1L30UPBF you can contact the distributor directly for product support, shipping queries etc.
Is the VS-STPS1L30UPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-STPS1L30UPBF have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for VS-STPS1L30UPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-STPS1L30UPBF often in real-time on the comparison pages.
What if I can't find stock of VS-STPS1L30UPBF?
You can fill out our help required form which you can use to request a quote for VS-STPS1L30UPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.