Status: | Unknown |
---|---|
Series: | VS-ST183SP Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Center amplifying gate |
High surge current capability |
Low thermal impedance |
Application Notes |
---|
Application Note |
Datasheet |
---|
VS-ST183SP Series |
Package Drawings |
---|
Outline Dimensions |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Contact Us |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Thyristor Diode Module, 400V, 306A | Newark Electronics |
Where can I find additional details, specifications and documents for a VS-ST183S04PFL0?
Additional datasheets, footprints and schematics for VS-ST183S04PFL0 are listed on our Part Details page. You can also find images and similar parts to VS-ST183S04PFL0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-ST183S04PFL0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-ST183S04PFL0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-ST183S04PFL0 fall under?
The VS-ST183S04PFL0 is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCRs.
Can I view similar or alternative parts?
You can view similar parts to VS-ST183S04PFL0 when available in the Thyristors - SCRs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-ST183S04PFL0 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-ST183S04PFL0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VS-ST183S04PFL0 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for VS-ST183S04PFL0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-ST183S04PFL0 often in real-time on the comparison pages.
What if I can't find stock of VS-ST183S04PFL0?
You can fill out our help required form which you can use to request a quote for VS-ST183S04PFL0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.