Status: | Unknown |
---|---|
Series: | VS-ST110SPbF Series |
RoHS: | Compliant |
Center gate |
International standard case TO-94 (TO-209AC) |
Compression bonded encapsulation for heavy duty operations such as severe thermal cycling |
Applications |
---|
DC motor controls |
Controlled DC power supplies |
AC controllers |
Application Notes |
---|
Application Note |
Datasheet |
---|
VS-ST110SPbF Series |
Package Drawings |
---|
Outline Dimensions |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Contact Us |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Scr Thyristor, 110A, 1.2Kv To-209Ac | Newark Electronics |
Thyristors - TO-83/94 COM RD-e3 | Avnet America |
Where can I find additional details, specifications and documents for a VS-ST110S12P0V?
Additional datasheets, footprints and schematics for VS-ST110S12P0V are listed on our Part Details page. You can also find images and similar parts to VS-ST110S12P0V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-ST110S12P0V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-ST110S12P0V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-ST110S12P0V fall under?
The VS-ST110S12P0V is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCR Modules.
Can I view similar or alternative parts?
You can view similar parts to VS-ST110S12P0V when available in the Thyristors - SCR Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-ST110S12P0V you can contact the distributor directly for product support, shipping queries etc.
Is the VS-ST110S12P0V RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VS-ST110S12P0V have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for VS-ST110S12P0V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-ST110S12P0V often in real-time on the comparison pages.
What if I can't find stock of VS-ST110S12P0V?
You can fill out our help required form which you can use to request a quote for VS-ST110S12P0V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.