Status: | Unknown |
---|---|
Series: | VSSC5 Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
2,528
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
26,036
in stock
|
Buy Now | |
element14
from US$0.18
|
26,036
in stock
|
Buy Now | |
Farnell
from US$0.18
|
26,036
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.25
|
2,850
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
TTI Europe
from US$0.17
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 5A |
Diode Configuration | Single |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Forward Voltage VF Max | 1.7V |
Forward Surge Current Ifsm Max | 100A |
Operating Temperature Max | 150°C |
Product Range | VSSC5 Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Diode Type | Schottky |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +150°C |
Semiconductor Technology | Si |
Diode, Rectifier, Schottky, 200V, 5A, Smc | Newark Electronics |
DIODE, RECTIFIER, SCH, 200V, 5A, SMC | element14 |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode Schottky 200V 5A Trench MOS SMC | RS |
Diode Schottky 200V 5A 2-Pin SMB T/R | Avnet America |
5.0A 200V SKY DO214AB | TTI Europe |
Where can I find additional details, specifications and documents for a VSSC520S-M3/9AT?
Additional datasheets, footprints and schematics for VSSC520S-M3/9AT are listed on our Part Details page. You can also find images and similar parts to VSSC520S-M3/9AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VSSC520S-M3/9AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VSSC520S-M3/9AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VSSC520S-M3/9AT fall under?
The VSSC520S-M3/9AT is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to VSSC520S-M3/9AT when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VSSC520S-M3/9AT you can contact the distributor directly for product support, shipping queries etc.
Is the VSSC520S-M3/9AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VSSC520S-M3/9AT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for VSSC520S-M3/9AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VSSC520S-M3/9AT often in real-time on the comparison pages.
What if I can't find stock of VSSC520S-M3/9AT?
You can fill out our help required form which you can use to request a quote for VSSC520S-M3/9AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.