Status: | Unknown |
---|---|
Series: | VSSB4 Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
82,635
in stock
|
Buy Now | |
element14
from US$0.14
|
117,430
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
25,600
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
9,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 4A |
Diode Configuration | Single |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Forward Voltage VF Max | 1.9V |
Forward Surge Current Ifsm Max | 40A |
Operating Temperature Max | 150°C |
Product Range | VSSB4 Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Diode Type | Schottky |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +150°C |
Semiconductor Technology | Si |
DIODE, RECTIFIER, SCH, 200V, 4A, SMB | element14 |
4.0A 200V SKY DO214AA | TTI Europe |
Diode Schottky 200 V 1.8A (DC) Surface Mount DO-214AA (SMB) | Future Electronics |
Diode, Rectifier, Schottky, 200V, 4A, Smb | Newark Electronics |
Diode Schottky 200V 4A 2-Pin SMB T/R | Avnet America |
Where can I find additional details, specifications and documents for a VSSB420S-M3/5BT?
Additional datasheets, footprints and schematics for VSSB420S-M3/5BT are listed on our Part Details page. You can also find images and similar parts to VSSB420S-M3/5BT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VSSB420S-M3/5BT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VSSB420S-M3/5BT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VSSB420S-M3/5BT fall under?
The VSSB420S-M3/5BT is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to VSSB420S-M3/5BT when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VSSB420S-M3/5BT you can contact the distributor directly for product support, shipping queries etc.
Is the VSSB420S-M3/5BT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VSSB420S-M3/5BT have stock available?
Authorised distributors including element14, Farnell, TTI Europe, Future Electronics and Newark Electronics have stock available or on a lead time for VSSB420S-M3/5BT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VSSB420S-M3/5BT often in real-time on the comparison pages.
What if I can't find stock of VSSB420S-M3/5BT?
You can fill out our help required form which you can use to request a quote for VSSB420S-M3/5BT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.