Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.39
|
1,759
in stock
|
Buy Now | |
RS
from US$0.60
|
2,970
in stock
|
Buy Now | |
element14
from US$0.50
|
1,759
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
30
in stock
|
Buy Now | |
Future Electronics
from US$0.37
|
-
|
Buy Now | |
Avnet America
from US$0.52
|
-
|
Buy Now | |
TTI Europe
from US$0.35
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Viewing Angle | 60° |
---|---|
Diode Case Style | 0805 |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | - |
Rise Time | 10ns |
Fall Time tf | 10ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +85°C |
Peak Wavelength | 870nm |
Radiant Intensity | 85mW/Sr |
HIGH SPEED IR SURF.EMIT.DIODE 850nm-e4 | RS |
INFRARED EMITTER 850 NM0805 | element14 |
Infrared Diode, 850Nm, 0805, Smd | Newark Electronics |
850 nm 100 mA â–’60â–‘ Surface Mount High Speed Infrared Emitting Diode | Future Electronics |
LED IrLED 850nm IrLED 2-Pin SMD T/R | Avnet America |
IR EMITTER 850NM 0805 | TTI Europe |
Where can I find additional details, specifications and documents for a VSMY1850?
Additional datasheets, footprints and schematics for VSMY1850 are listed on our Part Details page. You can also find images and similar parts to VSMY1850 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VSMY1850 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VSMY1850 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VSMY1850 fall under?
The VSMY1850 is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to VSMY1850 when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VSMY1850 you can contact the distributor directly for product support, shipping queries etc.
Is the VSMY1850 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VSMY1850 have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for VSMY1850.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VSMY1850 often in real-time on the comparison pages.
What if I can't find stock of VSMY1850?
You can fill out our help required form which you can use to request a quote for VSMY1850 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.