Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Repetitive Reverse Voltage Vrrm Max | 45V |
---|---|
Forward Current If(AV) | 15A |
Diode Configuration | Single |
Diode Case Style | TO-263AB |
No. of Pins | 2Pins |
Forward Voltage VF Max | 840mV |
RoHS Compliant | Yes |
Schottky Rectifier Common Cathode 15A To-263Ab | Newark Electronics |
Diode, Schottky Barrier, Switching, Vr 45V, If 15A, Pkg TO-263AB, Vf 0.57V, Tj +150degc | Vishay PCS VS-MBRB1545CTPBF | RS Americas |
DIODE, SCHOTTKY | element14 |
Diode Schottky 45V 15A 3-Pin(2+Tab) D2PAK Tube | Avnet America |
Where can I find additional details, specifications and documents for a VS-MBRB1545CTPBF?
Additional datasheets, footprints and schematics for VS-MBRB1545CTPBF are listed on our Part Details page. You can also find images and similar parts to VS-MBRB1545CTPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-MBRB1545CTPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-MBRB1545CTPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-MBRB1545CTPBF fall under?
The VS-MBRB1545CTPBF is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-MBRB1545CTPBF when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-MBRB1545CTPBF you can contact the distributor directly for product support, shipping queries etc.
Is the VS-MBRB1545CTPBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VS-MBRB1545CTPBF have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Avnet America have stock available or on a lead time for VS-MBRB1545CTPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-MBRB1545CTPBF often in real-time on the comparison pages.
What if I can't find stock of VS-MBRB1545CTPBF?
You can fill out our help required form which you can use to request a quote for VS-MBRB1545CTPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.