Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 35V |
---|---|
Forward Current If(AV) | 7.5A |
Diode Configuration | Single |
Diode Case Style | TO-220AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | - |
Forward Surge Current Ifsm Max | 690A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Schottky - To-220 |Vishay VS-MBR735-M3 | Newark Electronics |
Diode RF Schottky Single 35V 7.5A 2-Pin TO-220AC Tube | Avnet America |
7.5A 35V SKY TO220AC | TTI Europe |
SCHOTTKY RECTIFIER, SINGLE, 35V, TO220AC | Farnell |
Where can I find additional details, specifications and documents for a VS-MBR735-M3?
Additional datasheets, footprints and schematics for VS-MBR735-M3 are listed on our Part Details page. You can also find images and similar parts to VS-MBR735-M3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-MBR735-M3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-MBR735-M3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-MBR735-M3 fall under?
The VS-MBR735-M3 is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to VS-MBR735-M3 when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-MBR735-M3 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-MBR735-M3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-MBR735-M3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe and Farnell have stock available or on a lead time for VS-MBR735-M3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-MBR735-M3 often in real-time on the comparison pages.
What if I can't find stock of VS-MBR735-M3?
You can fill out our help required form which you can use to request a quote for VS-MBR735-M3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.