Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.07
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 800V |
Forward Current If(AV) | 8A |
Bridge Rectifier Case Style | Through Hole |
Forward Voltage VF Max | 1V |
RoHS Compliant | No |
Bridge rectifier,KBPC808 8A 800V | RS |
Bridge Rectifier, 1Ph, 800V, Th Rohs Compliant: Yes |Vishay VS-KBPC808 | Newark Electronics |
BRIDGE RECTIFIER, 1PH, 800V, TH | element14 |
Bridges - KBPC | Avnet America |
8A 800V BR D-72 | TTI Europe |
Where can I find additional details, specifications and documents for a VS-KBPC808?
Additional datasheets, footprints and schematics for VS-KBPC808 are listed on our Part Details page. You can also find images and similar parts to VS-KBPC808 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-KBPC808 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-KBPC808 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-KBPC808 fall under?
The VS-KBPC808 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-KBPC808 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-KBPC808 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-KBPC808 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-KBPC808 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for VS-KBPC808.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-KBPC808 often in real-time on the comparison pages.
What if I can't find stock of VS-KBPC808?
You can fill out our help required form which you can use to request a quote for VS-KBPC808 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.