Status: | Unknown |
---|---|
Series: | VS-KB Series |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 400V |
Forward Current If(AV) | 8A |
Bridge Rectifier Case Style | Through Hole |
Forward Voltage VF Max | 1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | VS-KB Series |
Body Height Max | 5.3mm |
Case Temperature Tc | 50°C |
Current Temperature | 50°C |
Diode Mounting Type | Through Hole |
Diode Type | Bridge Rectifier |
External Depth | 10mm |
External Length / Height | 31mm |
External Width | 15mm |
Forward Surge Current Ifsm Max | 125A |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
Lead Length | 25.4mm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Output Current Max | 8A |
RMS Input Voltage | 160V |
Bridge Rectifier, Single Phase, 8A, 400V Though Hole | Newark Electronics |
Diode Rectifier Bridge Single 400V 8A 4-Pin D-72 | Avnet America |
BRIDGE RECTIFIER, 8A, 400V | element14 |
8.0A 400V BR D-72 | TTI Europe |
Where can I find additional details, specifications and documents for a VS-KBPC804PBF?
Additional datasheets, footprints and schematics for VS-KBPC804PBF are listed on our Part Details page. You can also find images and similar parts to VS-KBPC804PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-KBPC804PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-KBPC804PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-KBPC804PBF fall under?
The VS-KBPC804PBF is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-KBPC804PBF when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-KBPC804PBF you can contact the distributor directly for product support, shipping queries etc.
Is the VS-KBPC804PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-KBPC804PBF have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, TTI Europe and Farnell have stock available or on a lead time for VS-KBPC804PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-KBPC804PBF often in real-time on the comparison pages.
What if I can't find stock of VS-KBPC804PBF?
You can fill out our help required form which you can use to request a quote for VS-KBPC804PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.