Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 400V |
Forward Current If(AV) | 8A |
Bridge Rectifier Case Style | Through Hole |
Forward Voltage VF Max | 1V |
RoHS Compliant | No |
Bridge rectifier,KBPC804 8A 400V | RS |
Bridge Rectifier, Single Phase, 8A, 400V Though Hole | Newark Electronics |
RECTFR BRIDGE SGL 400V 8A 4PIN D-72 | Avnet America |
8A 400V BR D-72 | TTI Europe |
Where can I find additional details, specifications and documents for a VS-KBPC804?
Additional datasheets, footprints and schematics for VS-KBPC804 are listed on our Part Details page. You can also find images and similar parts to VS-KBPC804 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-KBPC804 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-KBPC804 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-KBPC804 fall under?
The VS-KBPC804 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-KBPC804 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-KBPC804 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-KBPC804 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-KBPC804 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for VS-KBPC804.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-KBPC804 often in real-time on the comparison pages.
What if I can't find stock of VS-KBPC804?
You can fill out our help required form which you can use to request a quote for VS-KBPC804 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.