Status: | Unknown |
---|---|
Series: | VS-KB Series |
RoHS: | Unknown |
Prices starting from US$1.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.22
|
17
in stock
|
Buy Now | |
Newark Electronics
from US$1.90
|
181
in stock
|
Buy Now | |
element14
from US$1.88
|
150
in stock
|
Buy Now | |
Farnell
from US$1.90
|
150
in stock
|
Buy Now | |
Future Electronics
from US$1.50
|
-
|
Buy Now | |
Avnet America
from US$1.86
|
-
|
Buy Now | |
RS Americas
from US$2.61
|
-
|
Buy Now | |
TTI Europe
from US$1.70
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 600V |
Forward Current If(AV) | 6A |
Bridge Rectifier Case Style | Through Hole |
Forward Voltage VF Max | 1.2V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | VS-KB Series |
Body Height Max | 6.35mm |
Case Temperature Tc | 50°C |
Current Temperature | 50°C |
Diode Mounting Type | Through Hole |
Diode Type | Bridge Rectifier |
External Depth | 16.7mm |
External Length / Height | 6.6mm |
External Width | 16.7mm |
Forward Surge Current Ifsm Max | 125A |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -40°C |
Lead Length | 22mm |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +150°C |
Output Current Max | 6A |
RMS Input Voltage | 240V |
Bridge Rectifier, Single Phase, 6A, 600V Though Hole | Newark Electronics |
BRIDGE RECTIFIER, 6A, 600V | element14 |
Bridges - KBPC | RS |
Bridge Rectifiers RECOMMENDED ALT 844-KBPC606 | Future Electronics |
Diode Rectifier Bridge Single 600V 6A 4-Pin D-72 | Avnet America |
VS-KBPC606PBF, Bridge Rectifier, 6A 600V, 4-Pin D 72 | Siliconix / Vishay VS-KBPC606PBF | RS Americas |
6.0A 600V BR D-72 | TTI Europe |
Where can I find additional details, specifications and documents for a VS-KBPC606PBF?
Additional datasheets, footprints and schematics for VS-KBPC606PBF are listed on our Part Details page. You can also find images and similar parts to VS-KBPC606PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-KBPC606PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-KBPC606PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-KBPC606PBF fall under?
The VS-KBPC606PBF is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-KBPC606PBF when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-KBPC606PBF you can contact the distributor directly for product support, shipping queries etc.
Is the VS-KBPC606PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-KBPC606PBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for VS-KBPC606PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-KBPC606PBF often in real-time on the comparison pages.
What if I can't find stock of VS-KBPC606PBF?
You can fill out our help required form which you can use to request a quote for VS-KBPC606PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.