Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.85
|
95
in stock
|
Buy Now | |
element14
from US$2.25
|
3,926
in stock
|
Buy Now | |
Newark Electronics
from US$1.83
|
414
in stock
|
Buy Now | |
Farnell
from US$2.76
|
414
in stock
|
Buy Now | |
Avnet America
from US$2.09
|
-
|
Buy Now | |
RS Americas
from US$2.09
|
-
|
Buy Now | |
TTI Europe
from US$2.02
|
-
|
Buy Now |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 400V |
Forward Current If(AV) | 6A |
Bridge Rectifier Case Style | Through Hole |
Forward Voltage VF Max | 1.2V |
RoHS Compliant | Yes |
Bridge Rectifier, Single Phase, 6A, 400V Though Hole | Newark Electronics |
Bridges - KBPC | RS |
Diode Rectifier Bridge Single 400V 6A 4-Pin D-72 | Avnet America |
BRIDGE RECTIFIER 400V 6.0A D-72 | Siliconix / Vishay VS-KBPC604 | RS Americas |
6A 400V BR D-72 | TTI Europe |
Where can I find additional details, specifications and documents for a VS-KBPC604?
Additional datasheets, footprints and schematics for VS-KBPC604 are listed on our Part Details page. You can also find images and similar parts to VS-KBPC604 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-KBPC604 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-KBPC604 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-KBPC604 fall under?
The VS-KBPC604 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-KBPC604 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-KBPC604 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-KBPC604 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-KBPC604 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and Avnet America have stock available or on a lead time for VS-KBPC604.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-KBPC604 often in real-time on the comparison pages.
What if I can't find stock of VS-KBPC604?
You can fill out our help required form which you can use to request a quote for VS-KBPC604 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.