Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.65
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 200V |
Forward Current If(AV) | 6A |
Bridge Rectifier Case Style | D-72 |
Forward Voltage VF Max | 1.2V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Diode, Bridge Rect, 1-Ph, 200V, 6A, D-72 | Newark Electronics |
DIODE, BRIDGE RECT, 1-PH, 200V, 6A, D-72 | element14 |
Bridge rectifier,KBPC602 6A 200V | RS |
Diode Rectifier Bridge Single 6A 4-Pin D-72 | Avnet America |
6A 200V BR D-72 | TTI Europe |
Where can I find additional details, specifications and documents for a VS-KBPC602?
Additional datasheets, footprints and schematics for VS-KBPC602 are listed on our Part Details page. You can also find images and similar parts to VS-KBPC602 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-KBPC602 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-KBPC602 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-KBPC602 fall under?
The VS-KBPC602 is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to VS-KBPC602 when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-KBPC602 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-KBPC602 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-KBPC602 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for VS-KBPC602.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-KBPC602 often in real-time on the comparison pages.
What if I can't find stock of VS-KBPC602?
You can fill out our help required form which you can use to request a quote for VS-KBPC602 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.