Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.30
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 50V |
Forward Current If(AV) | 6A |
Bridge Rectifier Case Style | Through Hole |
Forward Voltage VF Max | 1V |
RoHS Compliant | Yes |
Bridge Rectifier, Single Phase, 6A, 50V, Though Hole | Newark Electronics |
Bridge Rectifier Single Phase Standard 50 V Through Hole D-72 | Future Electronics |
Diode Rectifier Bridge Single 50V 6A 4-Pin D-72 | Avnet America |
6.0A 50V BR D-72 | TTI Europe |
Where can I find additional details, specifications and documents for a VS-KBPC6005PBF?
Additional datasheets, footprints and schematics for VS-KBPC6005PBF are listed on our Part Details page. You can also find images and similar parts to VS-KBPC6005PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-KBPC6005PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-KBPC6005PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-KBPC6005PBF fall under?
The VS-KBPC6005PBF is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-KBPC6005PBF when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-KBPC6005PBF you can contact the distributor directly for product support, shipping queries etc.
Is the VS-KBPC6005PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VS-KBPC6005PBF have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for VS-KBPC6005PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-KBPC6005PBF often in real-time on the comparison pages.
What if I can't find stock of VS-KBPC6005PBF?
You can fill out our help required form which you can use to request a quote for VS-KBPC6005PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.