VS-KBPC110 Diodes by Vishay Intertechnology

BRIDGE RECTIFIER, SINGLE PHASE, 3A, 1KV, THOUGH HOLE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.93

Distributor Stock
Logo for RS
RS
from US$1.16
296
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.10
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.07
-
Buy Now
Logo for element14
element14
from US$1.24
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.93
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

No. of Phases Single Phase
Repetitive Reverse Voltage Vrrm Max 1kV
Forward Current If(AV) 3A
Bridge Rectifier Case Style Through Hole
Forward Voltage VF Max 1.1V
RoHS Compliant No

Alternative Descriptions

Bridge Rectifier 3A 1KV D-46 | RS
Bridge Rectifier, Single Phase, 3A, 1Kv, Though Hole | Newark Electronics
Diode Rectifier Bridge Single 1KV 3A 4-Pin D-46 | Avnet America
3A 1000V BR D-72 | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VS-KBPC110?

Additional datasheets, footprints and schematics for VS-KBPC110 are listed on our Part Details page. You can also find images and similar parts to VS-KBPC110 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VS-KBPC110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-KBPC110 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VS-KBPC110 fall under?

The VS-KBPC110 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to VS-KBPC110 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VS-KBPC110 you can contact the distributor directly for product support, shipping queries etc.

Is the VS-KBPC110 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for VS-KBPC110 have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for VS-KBPC110.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VS-KBPC110 often in real-time on the comparison pages.

What if I can't find stock of VS-KBPC110?

You can fill out our help required form which you can use to request a quote for VS-KBPC110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay