Status: | Unknown |
---|---|
Series: | VS-KBPC1 Series |
RoHS: | Unknown |
Prices starting from US$0.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.04
|
415
in stock
|
Buy Now | |
Newark Electronics
from US$0.96
|
128
in stock
|
Buy Now | |
element14
from US$0.93
|
128
in stock
|
Buy Now | |
Farnell
from US$0.89
|
128
in stock
|
Buy Now | |
Future Electronics
from US$0.85
|
-
|
Buy Now | |
Avnet America
from US$0.97
|
-
|
Buy Now | |
TTI Europe
from US$0.85
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 400V |
Forward Current If(AV) | 3A |
Bridge Rectifier Case Style | D-72 |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | VS-KBPC1 Series |
SVHC | No SVHC (20-Jun-2016) |
Bridge rectifier,KBPC104 3A 400V | RS |
Diode, Bridge Rect, 1-Ph, 400V, 3A, D-72 | Newark Electronics |
DIODE, BRIDGE RECT, 1-PH, 400V, 3A, D-72 | element14 |
Diode Rectifier Bridge Single 400V 3A 4-Pin D-46 | Avnet America |
3A 400V BR D-72 | TTI Europe |
Where can I find additional details, specifications and documents for a VS-KBPC104?
Additional datasheets, footprints and schematics for VS-KBPC104 are listed on our Part Details page. You can also find images and similar parts to VS-KBPC104 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-KBPC104 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-KBPC104 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-KBPC104 fall under?
The VS-KBPC104 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-KBPC104 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-KBPC104 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-KBPC104 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-KBPC104 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for VS-KBPC104.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-KBPC104 often in real-time on the comparison pages.
What if I can't find stock of VS-KBPC104?
You can fill out our help required form which you can use to request a quote for VS-KBPC104 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.