VS-HFA30PB120PBF Diodes by Vishay Intertechnology

FAST DIODE, 30A, 1.2KV, TO-247AC

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$11.34

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$13.64
3,246
in stock
Buy Now
Logo for element14
element14
from US$11.34
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 1.2kV
Forward Current If(AV) 30A
Diode Configuration Single
Forward Voltage VF Max 5.7V
Reverse Recovery Time trr Max 170ns
Operating Temperature Max 150°C
RoHS Compliant Yes

Alternative Descriptions

Diode HEXFRED 1200V 30A TO-247 (2 Pin) | Vishay PCS VS-HFA30PB120PBF | RS Americas
Fast Diode, 30A, 1.2Kv, To-247Ac | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VS-HFA30PB120PBF?

Additional datasheets, footprints and schematics for VS-HFA30PB120PBF are listed on our Part Details page. You can also find images and similar parts to VS-HFA30PB120PBF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VS-HFA30PB120PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-HFA30PB120PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VS-HFA30PB120PBF fall under?

The VS-HFA30PB120PBF is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to VS-HFA30PB120PBF when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VS-HFA30PB120PBF you can contact the distributor directly for product support, shipping queries etc.

Is the VS-HFA30PB120PBF RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for VS-HFA30PB120PBF have stock available?

Authorised distributors including RS Americas, element14, Newark Electronics and Avnet Silica have stock available or on a lead time for VS-HFA30PB120PBF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VS-HFA30PB120PBF often in real-time on the comparison pages.

What if I can't find stock of VS-HFA30PB120PBF?

You can fill out our help required form which you can use to request a quote for VS-HFA30PB120PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay