Status: | Unknown |
---|---|
Series: | VS-GB Series |
RoHS: | Unknown |
Prices starting from US$2.48
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 600V |
Forward Current If(AV) | 35A |
Bridge Rectifier Case Style | Module |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | VS-GB Series |
Approval Bodies | UL |
Body Height Max | 7.5mm |
Case Temperature Tc | 55°C |
Case Temperature Tc @ If | 55°C |
Current Ir Max | 2mA |
Diode Mounting Type | Through Hole |
Diode Type | Bridge Rectifier |
External Depth | 28.5mm |
External Length / Height | 7.5mm |
External Width | 28.5mm |
Fixing Hole Diameter | 5.3mm |
Flammability Rating | UL |
Forward Surge Current Ifsm Max | 475A |
Isolation Voltage | 2.7kV |
Junction Temperature Tj @ Irrm | 150°C |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
Junction to Case Thermal Resistance A | 1.4°C/W |
Lead Diameter | 1.02mm |
Lead Length | 24.5mm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Output Current Max | 35A |
RMS Input Voltage | 420V |
Surge Current Frequency | 50Hz |
Bridge rectifier,GBPC3506W 35A 600V | RS |
Bridge Rectifier Diode, Single, 600 V, 35 A, 1.1 V, Module, 4 Rohs Compliant: Yes |Vishay VS-GBPC3506W | Newark Electronics |
BRIDGE RECTIFIER, 35A, 600V | element14 |
Diode Rectifier Bridge Single 600V 35A 4-Pin Case GBPC-W | Avnet America |
35A 600V BR GBPC-W | TTI Europe |
BRIDGES - GBPC | EBV Elektronik |
Where can I find additional details, specifications and documents for a VS-GBPC3506W?
Additional datasheets, footprints and schematics for VS-GBPC3506W are listed on our Part Details page. You can also find images and similar parts to VS-GBPC3506W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-GBPC3506W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-GBPC3506W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-GBPC3506W fall under?
The VS-GBPC3506W is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-GBPC3506W when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-GBPC3506W you can contact the distributor directly for product support, shipping queries etc.
Is the VS-GBPC3506W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-GBPC3506W have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for VS-GBPC3506W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-GBPC3506W often in real-time on the comparison pages.
What if I can't find stock of VS-GBPC3506W?
You can fill out our help required form which you can use to request a quote for VS-GBPC3506W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.