Status: | Unknown |
---|---|
Series: | VS-GBPC Series |
RoHS: | Unknown |
Prices starting from US$2.75
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 1.2kV |
Forward Current If(AV) | 25A |
Bridge Rectifier Case Style | Module |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | VS-GBPC Series |
SVHC | No SVHC (20-Jun-2016) |
Bridge rectifier,GBPC2512W 25A 1200V | RS |
BRIDGE-RECT. 25A 1200V GBPCW | Rutronik |
Bridge Rectifier, 1Ph 25A 1.2Kv Though Hole | Newark Electronics |
Bridge Rectifiers 1200 Volt 25 Amp | Future Electronics |
Diode Rectifier Bridge Single 1.2KV 25A 4-Pin Case GBPC-W | Avnet America |
SINGLE PHASE BRIDGE 25/35A | TTI Europe |
Diode Rectifier Bridge Single 1200V 25A 4-Pin GBPC | EBV Elektronik |
Where can I find additional details, specifications and documents for a VS-GBPC2512W?
Additional datasheets, footprints and schematics for VS-GBPC2512W are listed on our Part Details page. You can also find images and similar parts to VS-GBPC2512W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-GBPC2512W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-GBPC2512W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-GBPC2512W fall under?
The VS-GBPC2512W is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-GBPC2512W when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-GBPC2512W you can contact the distributor directly for product support, shipping queries etc.
Is the VS-GBPC2512W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-GBPC2512W have stock available?
Authorised distributors including RS, Rutronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for VS-GBPC2512W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-GBPC2512W often in real-time on the comparison pages.
What if I can't find stock of VS-GBPC2512W?
You can fill out our help required form which you can use to request a quote for VS-GBPC2512W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.