Status: | Unknown |
---|---|
Series: | VS-GB Series |
RoHS: | Unknown |
Prices starting from US$3.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.01
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.87
|
54
in stock
|
Buy Now | |
Avnet America
from US$3.68
|
-
|
Buy Now | |
TTI Europe
from US$3.58
|
-
|
Buy Now | |
element14
from US$4.72
|
-
|
Buy Now | |
Farnell
from US$4.49
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 600V |
Forward Current If(AV) | 25A |
Bridge Rectifier Case Style | Module |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | VS-GB Series |
Body Height Max | 7.7mm |
Case Temperature Tc | 60°C |
Case Temperature Tc @ If | 60°C |
Current Ir Max | 2mA |
Diode Mounting Type | SMD |
Diode Type | Bridge Rectifier |
External Depth | 28.5mm |
External Length / Height | 7.5mm |
External Width | 28.5mm |
Fixing Hole Diameter | 5.3mm |
Flammability Rating | UL |
Forward Surge Current Ifsm Max | 400A |
Isolation Voltage | 2.7kV |
Junction Temperature Tj @ Irrm | 150°C |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
Junction to Case Thermal Resistance A | 1.7°C/W |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Output Current Max | 25A |
RMS Input Voltage | 420V |
Surge Current Frequency | 50Hz |
Voltage Rating VAC | 420V |
Voltage Vrsm | 725V |
Bridge Rectifier, Single Phase, 25A, 600V Qc | Newark Electronics |
Bridge rectifier,GBPC2506A 25A 600V | RS |
Diode Rectifier Bridge Single 600V 25A 4-Pin Case GBPC-A | Avnet America |
25A 600V BR GBPC-A | TTI Europe |
BRIDGE RECTIFIER, 25A, 600V | element14 |
Where can I find additional details, specifications and documents for a VS-GBPC2506A?
Additional datasheets, footprints and schematics for VS-GBPC2506A are listed on our Part Details page. You can also find images and similar parts to VS-GBPC2506A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-GBPC2506A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-GBPC2506A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-GBPC2506A fall under?
The VS-GBPC2506A is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-GBPC2506A when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-GBPC2506A you can contact the distributor directly for product support, shipping queries etc.
Is the VS-GBPC2506A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-GBPC2506A have stock available?
Authorised distributors including Newark Electronics, RS, Avnet America, TTI Europe and element14 have stock available or on a lead time for VS-GBPC2506A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-GBPC2506A often in real-time on the comparison pages.
What if I can't find stock of VS-GBPC2506A?
You can fill out our help required form which you can use to request a quote for VS-GBPC2506A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.