Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.97
|
400
in stock
|
Buy Now | |
Newark Electronics
from US$4.87
|
-
|
Buy Now | |
Future Electronics
from US$2.58
|
-
|
Buy Now | |
Avnet America
from US$2.41
|
-
|
Buy Now | |
element14
from US$4.72
|
-
|
Buy Now | |
TTI Europe
from US$4.56
|
-
|
Buy Now | |
Farnell
from US$5.18
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 400V |
Forward Current If(AV) | 25A |
Bridge Rectifier Case Style | Module |
Forward Voltage VF Max | 1.1V |
Product Range | - |
Bridge rectifier,GBPC2504W 25A 400V | RS |
Bridge Rectifier, Single Phase, 25A 400V Though Hole | Newark Electronics |
Bridge Rectifiers 400 Volt 25 Amp | Future Electronics |
Diode Rectifier Bridge Single 400V 25A 4-Pin Case GBPC-W | Avnet America |
BRIDGE RECTIFIER, SINGLE PHASE, 25A 400V THOUGH HOLE | element14 |
25A 400V BR GBPC-W | TTI Europe |
Where can I find additional details, specifications and documents for a VS-GBPC2504W?
Additional datasheets, footprints and schematics for VS-GBPC2504W are listed on our Part Details page. You can also find images and similar parts to VS-GBPC2504W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-GBPC2504W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-GBPC2504W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-GBPC2504W fall under?
The VS-GBPC2504W is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-GBPC2504W when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-GBPC2504W you can contact the distributor directly for product support, shipping queries etc.
Is the VS-GBPC2504W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-GBPC2504W have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for VS-GBPC2504W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-GBPC2504W often in real-time on the comparison pages.
What if I can't find stock of VS-GBPC2504W?
You can fill out our help required form which you can use to request a quote for VS-GBPC2504W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.