Status: | Unknown |
---|---|
Series: | FRED Pt Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 1.2kV |
---|---|
Forward Current If(AV) | 30A |
Diode Configuration | Single |
Forward Voltage VF Max | 3.15V |
Reverse Recovery Time trr Max | 80ns |
Forward Surge Current Ifsm Max | 210A |
Operating Temperature Max | 175°C |
Diode Case Style | TO-220AC |
No. of Pins | 2Pins |
Product Range | FRED Pt Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Freds - To-220-E3 |Vishay VS-E5TX3012-N3 | Newark Electronics |
Where can I find additional details, specifications and documents for a VS-E5TX3012-N3?
Additional datasheets, footprints and schematics for VS-E5TX3012-N3 are listed on our Part Details page. You can also find images and similar parts to VS-E5TX3012-N3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-E5TX3012-N3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-E5TX3012-N3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-E5TX3012-N3 fall under?
The VS-E5TX3012-N3 is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to VS-E5TX3012-N3 when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-E5TX3012-N3 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-E5TX3012-N3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-E5TX3012-N3 have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet America have stock available or on a lead time for VS-E5TX3012-N3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-E5TX3012-N3 often in real-time on the comparison pages.
What if I can't find stock of VS-E5TX3012-N3?
You can fill out our help required form which you can use to request a quote for VS-E5TX3012-N3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.