Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.36
Hyperfast and optimized Qrr |
Best in class forward voltage drop and switching losses trade off |
Optimized for high speed operation |
Applications |
---|
Featuring a unique combination of low conduction and switching losses, this rectifier is the right choice for high frequency converters, both soft switched / resonant. Specifically designed to improve efficiency of PFC and output rectification stages of EV / HEV battery charging stations, booster stage of solar inverters and UPS applications, these devices are perfectly matched to operate with MOSFETs or high speed IGBTs. |
Constructions |
---|
Cross Sections of SUPERECTIFIER® Construction |
Datasheet |
---|
VS-E5PX6012L-N3 |
Package Drawings |
---|
Outline Dimensions |
Product Literature |
---|
Capabilities Brochure |
Tradeshow Brochure |
FRED Pt® GEN 5 |
Infographic |
Market Development Brochure |
Selector Guide |
Product Sheet |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
Fast Recovery Rectifier 60A 2-Pin TO-247AD Tube | Avnet Asia |
Rectifier, Single, 60A, 1.2Kv, To-247Ad | Newark Electronics |
RECTIFIER, SINGLE, 60A, 1.2KV, TO-247AD | element14 |
60V 1200V UF TO247AD | TTI Europe |
Where can I find additional details, specifications and documents for a VS-E5PX6012L-N3?
Additional datasheets, footprints and schematics for VS-E5PX6012L-N3 are listed on our Part Details page. You can also find images and similar parts to VS-E5PX6012L-N3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-E5PX6012L-N3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-E5PX6012L-N3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-E5PX6012L-N3 fall under?
The VS-E5PX6012L-N3 is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-E5PX6012L-N3 when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-E5PX6012L-N3 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-E5PX6012L-N3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VS-E5PX6012L-N3 have stock available?
Authorised distributors including Avnet Asia, Newark Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for VS-E5PX6012L-N3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-E5PX6012L-N3 often in real-time on the comparison pages.
What if I can't find stock of VS-E5PX6012L-N3?
You can fill out our help required form which you can use to request a quote for VS-E5PX6012L-N3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.