Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
DC Collector Current | 24A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 600V |
Power Dissipation Pd | 63W |
Junction Temperature, Tj Max | 150°C |
IGBT Termination | Solder |
Collector Emitter Voltage V(br)ceo | 600V |
RoHS Compliant | Yes |
Igbt Module, 600V, 24A, Sip | Newark Electronics |
Where can I find additional details, specifications and documents for a VS-CPV364M4KPBF?
Additional datasheets, footprints and schematics for VS-CPV364M4KPBF are listed on our Part Details page. You can also find images and similar parts to VS-CPV364M4KPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-CPV364M4KPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-CPV364M4KPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-CPV364M4KPBF fall under?
The VS-CPV364M4KPBF is listed under Semiconductors - Discretes > Transistors > IGBT Arrays & Modules.
Can I view similar or alternative parts?
You can view similar parts to VS-CPV364M4KPBF when available in the IGBT Arrays & Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-CPV364M4KPBF you can contact the distributor directly for product support, shipping queries etc.
Is the VS-CPV364M4KPBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VS-CPV364M4KPBF have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for VS-CPV364M4KPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-CPV364M4KPBF often in real-time on the comparison pages.
What if I can't find stock of VS-CPV364M4KPBF?
You can fill out our help required form which you can use to request a quote for VS-CPV364M4KPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.