Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
DC Collector Current | 13A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 600V |
Power Dissipation Pd | 36W |
Junction Temperature, Tj Max | 150°C |
IGBT Termination | Solder |
Collector Emitter Voltage V(br)ceo | 600V |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a VS-CPV363M4UPBF?
Additional datasheets, footprints and schematics for VS-CPV363M4UPBF are listed on our Part Details page. You can also find images and similar parts to VS-CPV363M4UPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-CPV363M4UPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-CPV363M4UPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-CPV363M4UPBF fall under?
The VS-CPV363M4UPBF is listed under Semiconductors - Discretes > Transistors > IGBT Arrays & Modules.
Can I view similar or alternative parts?
You can view similar parts to VS-CPV363M4UPBF when available in the IGBT Arrays & Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-CPV363M4UPBF you can contact the distributor directly for product support, shipping queries etc.
Is the VS-CPV363M4UPBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VS-CPV363M4UPBF have stock available?
There is no stock from authorised distributors for VS-CPV363M4UPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-CPV363M4UPBF often in real-time on the comparison pages.
What if I can't find stock of VS-CPV363M4UPBF?
You can fill out our help required form which you can use to request a quote for VS-CPV363M4UPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.