Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 9A |
Diode Configuration | Single |
Diode Case Style | DO-204AR |
No. of Pins | 2Pins |
Forward Voltage VF Max | 480mV |
RoHS Compliant | Yes |
Schottky Rectifier, 9A 40V Do-204Ar | Newark Electronics |
Where can I find additional details, specifications and documents for a VS-90SQ040?
Additional datasheets, footprints and schematics for VS-90SQ040 are listed on our Part Details page. You can also find images and similar parts to VS-90SQ040 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-90SQ040 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-90SQ040 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-90SQ040 fall under?
The VS-90SQ040 is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-90SQ040 when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-90SQ040 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-90SQ040 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-90SQ040 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for VS-90SQ040.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-90SQ040 often in real-time on the comparison pages.
What if I can't find stock of VS-90SQ040?
You can fill out our help required form which you can use to request a quote for VS-90SQ040 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.