Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.39
|
250
in stock
|
Buy Now | |
Newark Electronics
from US$3.98
|
250
in stock
|
Buy Now | |
element14
from US$3.56
|
250
in stock
|
Buy Now | |
TTI Europe
from US$3.10
|
50
in stock
|
Buy Now | |
Rutronik
from US$3.30
|
-
|
Buy Now | |
Future Electronics
from US$2.85
|
-
|
Buy Now | |
Avnet America
from US$2.77
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 1.6kV |
---|---|
Forward Current If(AV) | 90A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.21V |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 915A |
Operating Temperature Max | 150°C |
Diode Case Style | TO-247AD |
No. of Pins | 2Pins |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Rectifier, Single, 90A, 1.6Kv, To-247Ad | Newark Electronics |
RECTIFIER, SINGLE, 90A, 1.6KV, TO-247AD | element14 |
90A 1600V STD TO247AD | TTI Europe |
RECT 1600V 90A 1,20V TO247AD | Rutronik |
Diode Standard 1600 V 90A Through Hole TO-247AD | Future Electronics |
Standard Recovery Rectifier 90A 2-Pin TO-247AD Tube | Avnet America |
Where can I find additional details, specifications and documents for a VS-90EPS16L-M3?
Additional datasheets, footprints and schematics for VS-90EPS16L-M3 are listed on our Part Details page. You can also find images and similar parts to VS-90EPS16L-M3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-90EPS16L-M3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-90EPS16L-M3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-90EPS16L-M3 fall under?
The VS-90EPS16L-M3 is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to VS-90EPS16L-M3 when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-90EPS16L-M3 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-90EPS16L-M3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-90EPS16L-M3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Rutronik have stock available or on a lead time for VS-90EPS16L-M3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-90EPS16L-M3 often in real-time on the comparison pages.
What if I can't find stock of VS-90EPS16L-M3?
You can fill out our help required form which you can use to request a quote for VS-90EPS16L-M3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.