Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.67
|
4,106
in stock
|
Buy Now | |
Future Electronics
from US$0.58
|
12,250
in stock
|
Buy Now | |
Newark Electronics
from US$0.95
|
7,900
in stock
|
Buy Now | |
Avnet America
from US$0.76
|
7,900
in stock
|
Buy Now | |
Avnet Asia
from US$0.80
|
6,000
in stock
|
Buy Now | |
element14
from US$0.78
|
4,106
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.61
|
549
in stock
|
Buy Now | |
EBV Elektronik
-
|
13,300
in stock
|
Buy Now | |
TTI Europe
from US$0.60
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 8A |
Diode Configuration | Single |
Diode Case Style | TO-220AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 720mV |
Forward Surge Current Ifsm Max | 850A |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
High Performance Schottky Rectifier, 8 A (TO-220AC) | Future Electronics |
Schottky - To-220 Rohs Compliant: Yes |Vishay VS-8TQ100-M3 | Newark Electronics |
Diode Schottky 100V 8A 2-Pin TO-220AC Tube | Avnet America |
SCHOTTKY RECT, SINGLE, 100V, TO220AC | element14 |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
8.0A 100V SKY 2L TO-220AC | TTI Europe |
Where can I find additional details, specifications and documents for a VS-8TQ100-M3?
Additional datasheets, footprints and schematics for VS-8TQ100-M3 are listed on our Part Details page. You can also find images and similar parts to VS-8TQ100-M3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-8TQ100-M3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-8TQ100-M3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-8TQ100-M3 fall under?
The VS-8TQ100-M3 is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to VS-8TQ100-M3 when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-8TQ100-M3 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-8TQ100-M3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-8TQ100-M3 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Avnet Asia and element14 have stock available or on a lead time for VS-8TQ100-M3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-8TQ100-M3 often in real-time on the comparison pages.
What if I can't find stock of VS-8TQ100-M3?
You can fill out our help required form which you can use to request a quote for VS-8TQ100-M3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.