Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Repetitive Reverse Voltage Vrrm Max | 1.6kV |
---|---|
Forward Current If(AV) | 10A |
Diode Configuration | Single |
Forward Voltage VF Max | 850mV |
No. of Pins | 2 |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a VS-8EWS16STRPBF?
Additional datasheets, footprints and schematics for VS-8EWS16STRPBF are listed on our Part Details page. You can also find images and similar parts to VS-8EWS16STRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-8EWS16STRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-8EWS16STRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-8EWS16STRPBF fall under?
The VS-8EWS16STRPBF is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-8EWS16STRPBF when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-8EWS16STRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the VS-8EWS16STRPBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VS-8EWS16STRPBF have stock available?
There is no stock from authorised distributors for VS-8EWS16STRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-8EWS16STRPBF often in real-time on the comparison pages.
What if I can't find stock of VS-8EWS16STRPBF?
You can fill out our help required form which you can use to request a quote for VS-8EWS16STRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.