VS-8EWS12S-M3 Diodes by Vishay Intertechnology

RECT, STANDARD, 8A, 1.2KV, TO-252

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.91

Distributor Stock
Logo for RS
RS
from US$1.78
2,875
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.32
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.30
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.91
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 1.2kV
Forward Current If(AV) 8A
Diode Configuration Common Cathode
Forward Voltage VF Max 1.1V
Diode Case Style TO-252 (DPAK)
RoHS Compliant Yes

Alternative Descriptions

New Input Diodes - D-PAK-e3 | RS
Rect, Standard, 8A, 1.2Kv, To-252 | Newark Electronics
NEW INPUT DIODES - D-PAK-E3 | Avnet America
8A 1.2KV STD TO252AA | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VS-8EWS12S-M3?

Additional datasheets, footprints and schematics for VS-8EWS12S-M3 are listed on our Part Details page. You can also find images and similar parts to VS-8EWS12S-M3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VS-8EWS12S-M3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-8EWS12S-M3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VS-8EWS12S-M3 fall under?

The VS-8EWS12S-M3 is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to VS-8EWS12S-M3 when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VS-8EWS12S-M3 you can contact the distributor directly for product support, shipping queries etc.

Is the VS-8EWS12S-M3 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for VS-8EWS12S-M3 have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America, TTI Europe and EBV Elektronik have stock available or on a lead time for VS-8EWS12S-M3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VS-8EWS12S-M3 often in real-time on the comparison pages.

What if I can't find stock of VS-8EWS12S-M3?

You can fill out our help required form which you can use to request a quote for VS-8EWS12S-M3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay