Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 85A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.75V |
Reverse Recovery Time trr Max | 500ns |
Operating Temperature Max | 125°C |
RoHS Compliant | Yes |
Fast Diode, 85A, 400V, Do-203Ab | Newark Electronics |
Diodes - DO5 BRAZ SQR-e3 | Avnet America |
85A 400V FS DO-203AB | TTI Europe |
Where can I find additional details, specifications and documents for a VS-85HFL40S05?
Additional datasheets, footprints and schematics for VS-85HFL40S05 are listed on our Part Details page. You can also find images and similar parts to VS-85HFL40S05 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-85HFL40S05 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-85HFL40S05 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-85HFL40S05 fall under?
The VS-85HFL40S05 is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-85HFL40S05 when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-85HFL40S05 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-85HFL40S05 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VS-85HFL40S05 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for VS-85HFL40S05.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-85HFL40S05 often in real-time on the comparison pages.
What if I can't find stock of VS-85HFL40S05?
You can fill out our help required form which you can use to request a quote for VS-85HFL40S05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.