Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 15V |
---|---|
Forward Current If(AV) | 80A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | D-61-8 |
No. of Pins | 2Pins |
Forward Voltage VF Max | 450mV |
RoHS Compliant | Yes |
Schottky Rectifier, Common Cathode, 80A D618Sl | Newark Electronics |
Where can I find additional details, specifications and documents for a VS-85CNQ015ASLPBF?
Additional datasheets, footprints and schematics for VS-85CNQ015ASLPBF are listed on our Part Details page. You can also find images and similar parts to VS-85CNQ015ASLPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-85CNQ015ASLPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-85CNQ015ASLPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-85CNQ015ASLPBF fall under?
The VS-85CNQ015ASLPBF is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-85CNQ015ASLPBF when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-85CNQ015ASLPBF you can contact the distributor directly for product support, shipping queries etc.
Is the VS-85CNQ015ASLPBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VS-85CNQ015ASLPBF have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for VS-85CNQ015ASLPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-85CNQ015ASLPBF often in real-time on the comparison pages.
What if I can't find stock of VS-85CNQ015ASLPBF?
You can fill out our help required form which you can use to request a quote for VS-85CNQ015ASLPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.