Status: | Unknown |
---|---|
Series: | VS-80RIA...PbF, VS-81RIA...PbF, VS-82RIA...PbF Series |
RoHS: | Compliant |
Hermetic glass-metal seal |
International standard case TO-94 (TO-209AC) |
Designed and qualified for industrial level |
Applications |
---|
DC motor controls |
Controlled DC power supplies |
AC controllers |
Application Notes |
---|
Application Note |
Package Drawings |
---|
Outline Dimensions |
Product Literature |
---|
Tradeshow Brochure |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Contact Us |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Thyristor Diode Module, 400V, 125A | Newark Electronics |
Thyristor PCT 400V 1.99KA 4-Pin TO-94 | Avnet America |
Where can I find additional details, specifications and documents for a VS-80RIA40?
Additional datasheets, footprints and schematics for VS-80RIA40 are listed on our Part Details page. You can also find images and similar parts to VS-80RIA40 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-80RIA40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-80RIA40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-80RIA40 fall under?
The VS-80RIA40 is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCRs.
Can I view similar or alternative parts?
You can view similar parts to VS-80RIA40 when available in the Thyristors - SCRs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-80RIA40 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-80RIA40 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VS-80RIA40 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for VS-80RIA40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-80RIA40 often in real-time on the comparison pages.
What if I can't find stock of VS-80RIA40?
You can fill out our help required form which you can use to request a quote for VS-80RIA40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.