Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 1.6kV |
---|---|
Forward Current If(AV) | 80A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.17V |
Forward Surge Current Ifsm Max | 1.15kA |
Operating Temperature Max | 150°C |
RoHS Compliant | No |
New Input Diodes - To-247 |Vishay VS-80APS16-M3 | Newark Electronics |
Schottky - D-61TM-e3 New HP Rectifier | Future Electronics |
Diode 1.6KV 80A 3-Pin(3+Tab) TO-247AC Tube | Avnet America |
80A 1600V STD TO247AC | TTI Europe |
Where can I find additional details, specifications and documents for a VS-80APS16-M3.?
Additional datasheets, footprints and schematics for VS-80APS16-M3. are listed on our Part Details page. You can also find images and similar parts to VS-80APS16-M3. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-80APS16-M3. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-80APS16-M3. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-80APS16-M3. fall under?
The VS-80APS16-M3. is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-80APS16-M3. when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-80APS16-M3. you can contact the distributor directly for product support, shipping queries etc.
Is the VS-80APS16-M3. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-80APS16-M3. have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, TTI Europe and Avnet Asia have stock available or on a lead time for VS-80APS16-M3..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-80APS16-M3. often in real-time on the comparison pages.
What if I can't find stock of VS-80APS16-M3.?
You can fill out our help required form which you can use to request a quote for VS-80APS16-M3. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.