Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Repetitive Reverse Voltage Vrrm Max | 30V |
---|---|
Forward Current If(AV) | 70A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-247AC |
No. of Pins | 3Pins |
Forward Voltage VF Max | 430mV |
RoHS Compliant | Yes |
Diode, Schottky Barrier, Switching, Vr 30V, If 70A, Pkg TO-247AC, Vf 0.43V, Cj 4600pF | Vishay PCS VS-72CPQ030PBF | RS Americas |
Schottky Rectifier Common Cathode 70A To-247Ac | Newark Electronics |
Where can I find additional details, specifications and documents for a VS-72CPQ030PBF?
Additional datasheets, footprints and schematics for VS-72CPQ030PBF are listed on our Part Details page. You can also find images and similar parts to VS-72CPQ030PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-72CPQ030PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-72CPQ030PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-72CPQ030PBF fall under?
The VS-72CPQ030PBF is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-72CPQ030PBF when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-72CPQ030PBF you can contact the distributor directly for product support, shipping queries etc.
Is the VS-72CPQ030PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VS-72CPQ030PBF have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for VS-72CPQ030PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-72CPQ030PBF often in real-time on the comparison pages.
What if I can't find stock of VS-72CPQ030PBF?
You can fill out our help required form which you can use to request a quote for VS-72CPQ030PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.